DEWALT Industrial Tool Co. 1/2" x 4" x 6"SDS+ Hammer Bit (Bulk 25) DW5437B25

Description
SDS Plus Drill Bits: SDS Plus Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Bulk packs of 25 available for the most common sizes.
Description
SDS Plus Drill Bits: SDS Plus Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Bulk packs of 25 available for the most common sizes.

Suppliers

Company
Product
Description
Supplier Links
1/2" x 4" x 6"SDS+ Hammer Bit (Bulk 25) - DW5437B25 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/2" x 4" x 6"SDS+ Hammer Bit (Bulk 25)
DW5437B25
1/2" x 4" x 6"SDS+ Hammer Bit (Bulk 25) DW5437B25
SDS Plus Drill Bits: SDS Plus Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Bulk packs of 25 available for the most common sizes.

SDS Plus Drill Bits: SDS Plus Bulk Packs
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • Four flute design cleans debris out for fast, efficient drilling.
  • Bulk packs of 25 available for the most common sizes.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5437B25
Product Name 1/2" x 4" x 6"SDS+ Hammer Bit (Bulk 25)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.094 inch (2.4 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
#21 Carbide Drill x 1-1/2
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
Hole Saw Kit - 834 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 3.000 to 4.500 inch (76.2 to 114.3 mm)
View Details