DEWALT Industrial Tool Co. 5/16" x 6" Drill Bit Premium Percussion DW5228

Description
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)
Description
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)

Suppliers

Company
Product
Description
Supplier Links
5/16" x 6" Drill Bit Premium Percussion - DW5228 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/16" x 6" Drill Bit Premium Percussion
DW5228
5/16" x 6" Drill Bit Premium Percussion DW5228
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)

Percussion Drill Bits: Percussion Bits
Product Features

  • 2 Cutter carbide tip maximizes carbide surface contact for longer bit life.
  • Four flute design cleans debris out for fast, efficient drilling
  • Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5228
Product Name 5/16" x 6" Drill Bit Premium Percussion
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Carbide
View Details
Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
1/8
Specs
Product Drill
View Details
Right-Hand Cobalt Micro-Drill - MD-255 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details