DEWALT Industrial Tool Co. 1/4" x 24" Bell Hanger Bit DW1778

Description
Wood Drilling: Bell Hanger Bits Product Features One piece steel construction provides increased durability. Full length heat treat provides longer bit life. Wire attachment hole allows user to pull wire back through hole.
Description
Wood Drilling: Bell Hanger Bits Product Features One piece steel construction provides increased durability. Full length heat treat provides longer bit life. Wire attachment hole allows user to pull wire back through hole.

Suppliers

Company
Product
Description
Supplier Links
1/4" x 24" Bell Hanger Bit - DW1778 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/4" x 24" Bell Hanger Bit
DW1778
1/4" x 24" Bell Hanger Bit DW1778
Wood Drilling: Bell Hanger Bits Product Features One piece steel construction provides increased durability. Full length heat treat provides longer bit life. Wire attachment hole allows user to pull wire back through hole.

Wood Drilling: Bell Hanger Bits
Product Features

  • One piece steel construction provides increased durability.
  • Full length heat treat provides longer bit life.
  • Wire attachment hole allows user to pull wire back through hole.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1778
Product Name 1/4" x 24" Bell Hanger Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB045UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Stepped Cone Drill - 00475 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter ? to 0.492 inch (? to 12.5 mm)
View Details