DEWALT Industrial Tool Co. 3/16" x 4-1/2" x 6-1/2" SDS+ Hammer Bit DW5403

Description
SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage
Description
SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage

Suppliers

Company
Product
Description
Supplier Links
3/16" x 4-1/2" x 6-1/2" SDS+ Hammer Bit - DW5403 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" x 4-1/2" x 6-1/2" SDS+ Hammer Bit
DW5403
3/16" x 4-1/2" x 6-1/2" SDS+ Hammer Bit DW5403
SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased Steel Prevents Breakage

SDS Plus Drill Bits: SDS Plus Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • Elongated Four Flute Helix for Faster Material Removal
  • Increased Steel Prevents Breakage
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5403
Product Name 3/16" x 4-1/2" x 6-1/2" SDS+ Hammer Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.134 inch (3.4 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Taper Shank Drill 200C-1-3/4 - 200C-1-3/4 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Drill Bits - 2744697 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 4.92 inch (125 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details