DEWALT Industrial Tool Co. 1/8" Split Point drill bit - Bulk DW1908B

Description
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes
Description
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes

Suppliers

Company
Product
Description
Supplier Links
1/8" Split Point drill bit - Bulk - DW1908B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/8" Split Point drill bit - Bulk
DW1908B
1/8" Split Point drill bit - Bulk DW1908B
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes

General Purpose: Pilot Point Drill Bits
Product Features

  • Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough
  • No-Spin Shank eliminates the frustration of bit spinning in the chuck
  • Tapered web provides greater durability to reduce breaking
  • Size markings are located above the shank to prevent wearing away
  • Note: Sizes 1/16" to 11/64" are split point drill bits
  • Std Jobber Length Fractional Sizes
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1908B
Product Name 1/8" Split Point drill bit - Bulk
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.295 inch (7.5 mm)
OAL 4.33 inch (110 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
High Speed Drill 221B-#78 - 221B-#78 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 172866 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 10.24 inch (260 mm)
Material Carbide; Carbide
# of Pieces 1
View Details