DEWALT Industrial Tool Co. Datasheets for Hand Drills
Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance.
Hand Drills: Learn more
| Product Name | Notes |
|---|---|
| Product Features 1.8 ft-lbs. of Impact Energy provides fast drilling application speeds 6.0 Amp motor provides high performance and overload protection: (0-1,550 RPM, 0-4,150 BPM) Reversing features assists in removal... | |
| Product Features 1/4" Quick-change bit holder Metal gear case for durability on the job Two-finger, rubber trigger for increased comfort Ideal for use in production manufacturing environment Positive clutch for... | |
| Product Features 10.0 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability 0-1200 RPM, variable speed reversing... | |
| Product Features 10.0 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability 1/2" all-metal single-sleeve ratcheting keyless... | |
| Product Features 10.0 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability Dual Mode: hammerdrill / drill... | |
| Product Features 10.5 Amp motor delivers increased drilling performance Patented DEWALT built motor design generates 50% more power with increased overload protection for added durability 1/2" keyed chuck provides greater... | |
| Product Features 100% ball-bearing construction provides durability and longer tool life Die-cast metal gear housing for jobsite durability and tool reliability 3-position auxiliary side handle for greater control in all... | |
| Product Features 100% ball-bearing construction provides durability and longer tool life Mechanical-slip clutch in low gear to provide control of reactionary torque Adjustable front handle and 2-position side handle provide... | |
| Product Features 12 Amp Motor provides high performance & overload protection;490 rpm' 3300 bpm 8.0 ft lbs. of Impact Energy provides fast drilling and powerful chipping Rear Handle Mount for... | |
| Product Features 12.0 Amp motor high performance and overload protection, 490 rpm, 3300 bpm 8.0 ft-lbs of impact energy provides fast drilling and powerful chipping Rear handle mount for increased... | |
| Product Features 6.9 amp motor provides high performance and overload protection: (0-1,550 RPM, 0-4,550 BPM) Variable speed trigger allows user to instantly control speed from 0 to dialed setting Lightweight... | |
| Product Features 7.8 Amp motor provides high performance and overload protection Dual mode: hammerdrill/drill for wood, steel or masonry applications 4.3 lbs. - lightweight design for extended use and less... | |
| Product Features 7.8 Amp motor provides high performance and overload protection High/low gear for high speed drilling, or high toque applications Dual mode: hammerdrill/drill for wood, steel or masonry applications... | |
| Product Features 8.0 Amp motor delivers high performance in heavy-duty applications 3/8" all-metal ratcheting keyless chuck for greater bit retention 0-2,500 RPM, VSR trigger for versatility in drilling and fastening... | |
| Product Features 8.0 Amp motor delivers high performance in heavy-duty applications 3/8" ratcheting keyless chuck for greater bit retention 0-2,500 RPM, VSR trigger for versatility in drilling and fastening applications... | |
| Product Features 8.3 Amp motor provides high performance and overload protection Hard-hitting hammer mechanism for fast and efficient penetration Fully sealed gearbox is engineered for long life by keeping grease... | |
| Product Features All ball-bearing construction provides greater durability and longer tool life Contoured textured handle provides better gripping surface and reduces user fatigue Glass-filled nylon housing is durable, impact resistant... | |
| Product Features Compact L-Shape Design allows access in tight spaces while providing optimal balance for the user SHOCKS™ - Active Vibration Control signifcantly reduces vibration and increases user comfort and... | |
| Product Features Compact right-angle design for easy access in tight places Paddle switch for convenient one-handed operation Chuck is shielded to protect workpiece from chuck teeth in confined areas 100%... | |
| Product Features Compact size fits into the tightest conditions Lightweight design (4.7 lbs.) minimizes user fatigue High performance motor delivers maximum power of 380 unit watts out Dual speed range:... | |
| Product Features Compact size: allows users to fit into tight spaces Lightweight design (3.8 lbs.) minimizes user fatigue 3/8" ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450 rpm delivers... | |
| Product Features Compact size: allows users to fit into tight spaces Lightweight design (3.8 lbs.) minimizes user fatigue 3/8" single sleeve ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450... | |
| Product Features Compact size: allows users to fit into tight spaces Lightweight design (4.3 lbs.) minimizes user fatigue 1/2'' single sleeve ratcheting chuck reduces bit slippage Dual speed range 0-400/0-1,450... | |
| Product Features Compact size: allows users to fit into tight spaces Lightweight design (4.8 lbs.) minimizes user fatigue 1/2'' ratcheting chuck reduces bit slippage Dual speed range 0-500/0-1,700 rpm delivers... | |
| Product Features Compact size: allows users to fit into tight spaces Lightweight design (4.9 lbs.) minimizes user fatigue 1/2'' single sleeve ratcheting chuck reduces bit slippage Dual speed range 0-500/0-1,700... | |
| Product Features Compact size: fits into the tightest conditions Lightweight design (3.9 lbs.) minimizes user fatigue High performance motor delivers maximum power of 230 unit watts out Dual speed range:... | |
| Product Features Compact, lightweight design fits into tight areas High speed transmission delivers 2 speeds (0-600 & 0-2,000 rpm) for a range of fastening and drilling applications Ergonomic handle delivers... | |
| Product Features Compact, lightweight design fits into tight areas Two speed transmission for optimal speed and torque control LED light provides visibility in dark areas Belt hook included for portability... | |
| Product Features DC233 36V 1" SDS rotary hammer with SHOCKS™ - Active Vibration Control reduces vibration while increasing user comfort and productivity D25302DH dust extraction system designed for cordless convenience... | |
| Product Features DC720 18V 1/2" compact drill/driver delivers 410 unit watts out of maximum power DC825 18V impact driver with 1,330 in-lbs of torque and 0-2,400 RPMs | |
| Product Features DC759 18V 1/2" compact drill/driver delivers 380 unit watts out of maximum power DC825 18V 1/4" impactt driver with 1,330 in-lbs of torque and 0-2,400 RPMs | |
| Product Features DC759 18V 1/2" compact drill/driver delivers 380 unit watts out of maximum power DW938 18V cordless reciprocating saw with keyless blade clamp allows for quick blade change without... | |
| Product Features DCD710 12V MAX* 3/8" drill/driver features two speed transmission (0-400 / 0-1,500) DCF815 12V MAX* 1/4" impact driver features 3 LED lights to provide visibility without shadows | |
| Product Features DCD710 12V MAX* 3/8" drill/driver features two speed transmission (0-400 / 0-1,500) DCS310 12V MAX* pivot recip saw utilizes 3-position pivot handle for making difficult cuts in confined... | |
| Product Features DCD760 18V 1/2" compact drill/driver delivers 350 unit watts out of maximum power DCF826 18V impact driver delivers 1,330 in-lbs of torque and 0-2,400 rpms offering power and... | |
| Product Features DCD780 20V MAX* 1/2" drill/driver features two speed transmission (0-600 / 0-2,000) DCF885 20V MAX* 1/4" impact driver features 3 LED lights with 20 second delay to provide... | |
| Product Features Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Two-finger, rubber trigger for increased comfort Hi-speed transmission for production drywall hanging Lightweight with excellent ergonomics Helical-cut steel, heat-treated... | |
| Product Features DEWALT brushless motor delivers up to 57% more run time over brushed Compact (7.2" front to back), lightweight design fits into tight areas High speed transmission delivers 2-speed... | |
| Product Features DEWALT brushless motor delivers up to 57% more run time over brushed XR Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Compact (7.2" front... | |
| Product Features DEWALT brushless motor delivers up to 57% more run time over brushed XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs Compact (7.8" front... | |
| Product Features DEWALT brushless motor delivers up to 57% more run time over brushed XR™ Li-Ion batteries with fuel gauge provide 33% more capacity over standard packs DCD790 20V MAX*... | |
| Product Features DEWALT® 18V XRP Li-Ion Batteries offer long battery life & durability: 2,000 recharges Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved... | |
| Product Features DEWALT® 20V Max* Lithium Ion batteries offer longer tool runtime & enhanced durability 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run... | |
| Product Features DEWALT® 20V Max* XR Premium Lithium Ion batteries offer longer tool runtime & enhanced durability 3-speed all-metal transmission matches the tool to task for fastest application speed and... | |
| Product Features DEWALT® built high power, high efficiency motor delivers 750 unit watts out of max power for superior performance in all drilling and fastening applications DEWALT® exclusive lithium ion... | |
| Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration,... | |
| Product Features Dual speed ranges (0-650/0-2000) rpm for increased user flexibility providing a wide range of applications Compact front to back length (4.0") allowing users to fit into hard to... | |
| Product Features Dust extractor telescope and side-handle fits DEWALT corded and cordless SDS rotary hammers | |
| Product Features Heavy-duty 3/8'' keyless single sleeve ratcheting chuck for tighter bit gripping ability Dual speed range (0-300/0-1100 rpm) that delivers maximum versatility 15-position adjustable clutch offers maximum versatility and... | |
| Product Features Helical-cut steel, heat-treated steel gears for long life and durability High power motor for metal fastening applications Versa-Clutch® torque adjustment system "dials in" the proper torque needed to... | |
| Product Features Helical-cut steel, heat-treated steel gears for long life and durability High torque for deck building, drywall and heavy gauge steel stud framing Depth-sensitive, "set and forget" nosepiece for... | |
| Product Features Helical-cut steel, heat-treated steel gears for long life and durability High torque for deck building, drywall and heavy gauge steel stud framing Metal gear housing for jobsite durability... | |
| Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Two-finger, rubber trigger for increased comfort 360° side handle... | |
| Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Two-finger, rubber trigger for increased comfort D" nose for... | |
| Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Two-finger, rubber trigger for increased comfort Triple gear reduction... | |
| Product Features Helical-cut steel, heat-treated steel gears for long life and durability Single-sleeve keyless chuck with spindle lock provides greater bit retention and tool-free convenience Two-finger, rubber trigger for increased... | |
| Product Features High-power, multi-purpose kit for self-drilling fasteners in steel, deck/subfloor installation and drywall applications Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Two-finger, rubber trigger for increased comfort... | |
| Product Features Ideal for use with TEKS® screws* Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Depth-sensitive, "set and... | |
| Product Features L-Shape Design offers superior balance and control 2.5 ft-lbs of impact energy provides fast drilling and powerful chipping 8.0 Amp motor provides high performance and overload protection At... | |
| Product Features Lightweight design (4.0 lbs) minimizes user fatigue Dual speed range 0-500/0-1700 rpm delivers optimal performance LED worklight provides increased visibility in confined spaces Compact li-ion batteries (DC9181) are... | |
| Product Features Lightweight design (4.1 lbs) minimizes user fatigue Dual speed range 0-500/0-1700 rpm and 0-8,500/0-29,000 bpm delivers optimal performance Compact li-ion batteries (DC9181) are compatible with the existing system... | |
| Product Features Lightweight design (4.1 lbs) minimizes user fatigue Dual speed range 0-500/0-1700 rpm and 0-8,500/0-29,000 bpm delivers optimal performance LED work light provides increased visibility in confined spaces | |
| Product Features Lightweight design minimizes user fatigue Dual speed range 0-500/0-1700 rpm delivers optimal performance LED work light provides increased visibility in confined spaces Compact size (8.2") allows users to... | |
| Product Features Metal gear case for durability on the job 50' Twist lock cordset Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Rubber grip and two-finger trigger for increased... | |
| Product Features Metal gear housing for jobsite durability and increased reliability Depth-sensitive, "set and forget" nosepiece for consistent fastener depth Rubber grip and two-finger trigger for increased comfort and greater... | |
| Product Features Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" metal ratcheting chuck with carbide inserts provides superior bit... | |
| Product Features Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty 1/2" self-tightening chuck tightens throughout operation providing superior bit gripping... | |
| Product Features Powerful 7.0 Amp motor gives the user the power to get the job done Compact Design allows for user comfort Light weight design decreases user fatigue Variable speed... | |
| Product Features Powerful dust extraction system with built-in motor for increased suction and high tool performance 2-second power-off delay ensures dust extraction through the hose Cordless dust extraction system fits... | |
| Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2 Stage clutch provides maximum control in bind up... | |
| Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2-stage clutch for maximum control in bind-up situations. A... | |
| Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 2-Stage clutch provides maximum control in bind up situations. | |
| Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. 8 amp motor provides high performance and overload protection:... | |
| Product Features SHOCKS - Active Vibration Control® Reduces vibration felt by the user at the handles. A Perform and Protect feature. Delivers 2.5 ft lbs. of Impact Energy, providing fast... | |
| Product Features SHOCKS™ - Active Vibration Control reduces vibration up to 70%, increasing user comfort and productivity Compact L-shape design allows access in tight spaces, while providing optimal balance for... | |
| Product Features SHOCKS™- Active Vibration Control significantly reduces vibration and increases user comfort and productivity Compact L-shape design allows access in tight spaces while providing optimal balance 1.7 ft-lbs impact... | |
| Product Features Single-sleeve keyless chuck with spindle lock provides greater bit retention and tool-free convenience Triple gear reduction provides increased torque and reduces gear stress Rubber grip and two-finger trigger... | |
| Product Features Threaded clutch housing/adaptor Metal gear case for durability on the job Two-finger, rubber trigger for increased comfort Ideal for use in production manufacturing environment Positive clutch for increased... | |
| Product Features Three speed ranges offer versatility of matching the appropriate speed to the application. 400/900 rpm for right angle drilling and 600 rpm for straight drilling Die-cast metal gear... | |
| Product Features Variable speed reversible switch reduces air bubbles when mixing mud and offers greater control when drilling 0-550 RPM provides increased torque for drilling and mud mixing 9.0 AMPS,... | |
| Product Features XRP™ extended run-time batteries provide long run-time and battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved run time Heavy-duty... | |
| Product Features XRP™ Li-Ion extended run-time batteries provide superior ergonomics, long run-time & battery life Patented 3-speed all-metal transmission matches the tool to task for fastest application speed and improved... |