DEWALT Industrial Tool Co. 1-1/4" x 6" Heavy Duty Spade Bit DW1584

Description
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.
Description
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.

Suppliers

Company
Product
Description
Supplier Links
1-1/4" x 6" Heavy Duty Spade Bit - DW1584 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-1/4" x 6" Heavy Duty Spade Bit
DW1584
1-1/4" x 6" Heavy Duty Spade Bit DW1584
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.

Wood Drilling: Heavy-Duty Spade Bits
Product Features

  • Heavy-duty shank provides maximum durability.
  • Cutting spurs provide optimum hole finish.
  • Hex shank prevents slipping and fits all 1/4" quick change systems.
  • Hang hole allows for bit storage & wire pulling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1584
Product Name 1-1/4" x 6" Heavy Duty Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
High Speed Drill 220-GP-11/32 - 220-GP-11/32 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bit Sets - 2744723 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Product Drill Set
Units Metric
Cutting Application Steel; Steel
View Details