DEWALT Industrial Tool Co. 1/8" Black Oxide Split Point Drill Bit (2-Pack) DW1108

Description
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance
Description
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance

Suppliers

Company
Product
Description
Supplier Links
1/8" Black Oxide Split Point Drill Bit (2-Pack) - DW1108 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/8" Black Oxide Split Point Drill Bit (2-Pack)
DW1108
1/8" Black Oxide Split Point Drill Bit (2-Pack) DW1108
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance

General Purpose: Black Oxide Split Point Drill Bits
Product Features

  • 135 degree split point drills on contact and prevents walking
  • Patented Core Diameter Reduces Breakage
  • Black Oxide for greater wear resistance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1108
Product Name 1/8" Black Oxide Split Point Drill Bit (2-Pack)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239939 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
High Speed Drill 221-#9 - 221-#9 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 172395 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Shank Hex; Square
OAL 5.98 inch (152 mm)
Material Steel
View Details