DEWALT Industrial Tool Co. 1" x 6" Power Ship Auger Bit DW1671

Description
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes
Description
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes

Suppliers

Company
Product
Description
Supplier Links
1" x 6" Power Ship Auger Bit - DW1671 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1" x 6" Power Ship Auger Bit
DW1671
1" x 6" Power Ship Auger Bit DW1671
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes

Wood Drilling: Power Ship Auger Bits
Product Features

  • Self feed spur for fast material penetration
  • Dual cutting edge for maximum durability in nails
  • Hardened alloy steel provides superior bit life
  • 7/16" Ball groove shank allows for quick bit changes
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1671
Product Name 1" x 6" Power Ship Auger Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 214981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.268 inch (6.8 mm)
OAL 2.91 inch (74 mm)
Material High Speed Steel; Hss
View Details
Left-Hand Cobalt Micro-Drill - LHMD-138 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
17/64 Carbide Jobber Drill with Composite Tip - 220-2656 17/64
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details