DEWALT Industrial Tool Co. 1/4" (6mm) VSR Drill DW217

Description
Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Rubber grip and two-finger trigger for increased comfort and greater control Designed for small diameter holes in light-gauge steel.
Description
Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Rubber grip and two-finger trigger for increased comfort and greater control Designed for small diameter holes in light-gauge steel.

Suppliers

Company
Product
Description
Supplier Links
1/4" (6mm) VSR Drill - DW217 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/4" (6mm) VSR Drill
DW217
1/4" (6mm) VSR Drill DW217
Product Features Helical-cut steel, heat-treated steel gears for long life and durability Metal gear housing for jobsite durability and increased reliability Rubber grip and two-finger trigger for increased comfort and greater control Designed for small diameter holes in light-gauge steel.

Product Features

  • Helical-cut steel, heat-treated steel gears for long life and durability
  • Metal gear housing for jobsite durability and increased reliability
  • Rubber grip and two-finger trigger for increased comfort and greater control
  • Designed for small diameter holes in light-gauge steel.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW217
Product Name 1/4" (6mm) VSR Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 221614 - RS Components, Ltd.
Specs
Units Metric
Designation 40mm
Diameter 0.984 to 1.575 inch (25.0 to 40.0 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-145 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Ltr R Carbide Jobber Drill with Composite Tip - 220-3390
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details