DEWALT Industrial Tool Co. Hole Saws & Core Drill Bits DT90323-QZ

Description
DeWALT DT90323-QZ Hole Saw
Request a Quote
Description
DeWALT DT90323-QZ Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2744762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2744762
Hole Saws & Core Drill Bits 2744762
DeWALT DT90323-QZ Hole Saw

DeWALT DT90323-QZ Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2744762
Product Name Hole Saws & Core Drill Bits
Diameter 2.362 inch (60.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details