DEWALT Industrial Tool Co. Datasheets for Ladders
Ladders are devices that workers use to step up or gain access to elevated surfaces.
Ladders: Learn more
| Product Name | Notes |
|---|---|
| Product Features 375 lbs Load Capacity - Type IAA Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface Double-riveted steps... | |
| Product Features Durable Top with magnet and multiple slots Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy Duty... | |
| Product Features Durable top with magnet and multiple slots Wrap-around internal spreaders for strength and durability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps... | |
| Product Features Durable top with magnet and multiple tool slots and comfort when climbing the ladder. Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. | |
| Product Features Durable Top with magnet and multiple tool slots Automatic closing pail shelf provides ease of use 25% greater step surface* (step surface is 3.75" vs. 3" industry standard)... | |
| Product Features Durable top with magnet and multiple tool slots Automatic Closing pail shelf provides ease of use 25% greater surface* (step surface is 3.75" vs. 3" industry standard) Slip-resistant... | |
| Product Features Durable top with magnet and multiple tool slots Automatic closing pail shelf provides ease of use Center pull spreader brace for ease of use 25% greater step surface*... | |
| Product Features Durable top with magnet and multiple tool slots Automatic closing pail shelf provides ease of use Center pull spreader brace for ease of use 25% greater step surface... | |
| Product Features Durable Top with magnet and multiple tool slots Automatic closing pail shelf that provides ease of use Center pull spreader brace for ease of use 25% grater step... | |
| Product Features Durable top with magnet and multiple tool slots Automatic closing pail shlef provides ease of use Slip-resistant aluminum shoes | |
| Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface * (step surface is 3.75" vs. 3" industry standard) Double-riveted steps... | |
| Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy-duty... | |
| Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy... | |
| Product Features Durable top with magnet and multiple tool slots Pinch-resistant spreader braces provide stability 25% greater surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Heavy duty... | |
| Product Features Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted... | |
| Product Features Durable top with magnet and multiple tool slots Wrap-around internal spreaders for strength and durability 25% greater step surface Double-riveted steps Heavy duty boot with maximum slip-resistant surface... | |
| Product Features Durable Top with magnet and multiple tool slots Wrap-around spreaders for strength and durability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Double-riveted steps... | |
| Product Features Durable top with magnet and tool slots Pinch-resistant spreader braces provide stability 25% greater step surface (step surface is 3.75" vs. 3" industry standard) Double-riveted steps Slip-resistant aluminum... | |
| Product Features Large Molded Top Heavy Duty Gusset Bracing Slip-resistant aluminum angle shoes | |
| Product Features Metal top complete with tool slots and magnet Wrap-around internal spreaders for strength and durability 25% greater step surface* (step surface is 3.75" vs. 3" industry standard) Impact... | |
| Product Features Non-marring Aluminum hand grip for ease of transport Independently riveted rungs for strength and durability Nylon rope provides strength and durability during heavy use Quick latch provides ease... | |
| Product Features Non-marring aluminum hand grip Independently riveted rungs for strength and durability Nylon rope provides strength and durability during heavy use Quick latch provides ease of use when locking... | |
| Product Features Non-marring aluminum hand grip Independently riveted rungs for strength and durability Quick latch provides ease of use when locking rungs in place Wrap around aluminum shoes for durability... | |
| Product Features Non-marring durable top with slots provides stability on corners or irregular surfaces. Slip-resistant rubber tread protects works surface Nylon rope provides strength and durability during heavy use Quick... | |
| Product Features Non-marring durable top with slots provides stability on corners or irregular surfaces Slip-resistant rubber tread protects work surface Nylon Rope provides strength and durability during heavy use Quick... | |
| Product Features Non-marring durable top with tool slots provides stability on corners or irregular surfaces. Slip-resistant rubber tread protects work surface Nylon Rope provides strength and durability during heavy use... | |
| Product Features Non-marring durable top with tool slots provides stability on corners or irregular surfaces Slip-resistant rubber tread protects work surface Nylon Rope provides strength and durability during heavy use... | |
| Product Features Non-marring durable top with tool slots provides stability on corners or irregular surfaces Slip-resistant rubber tread protects work surface Quick latch provides ease of use when locking rungs... |