DEWALT Industrial Tool Co. 3/16" x 4" x 7" SDS Hammer Bit with 1/4" Hex DW5364

Description
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.
Description
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.

Suppliers

Company
Product
Description
Supplier Links
3/16" x 4" x 7" SDS Hammer Bit with 1/4" Hex - DW5364 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/16" x 4" x 7" SDS Hammer Bit with 1/4" Hex
DW5364
3/16" x 4" x 7" SDS Hammer Bit with 1/4" Hex DW5364
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.

SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • U-Flute cleans debris out for fast, efficient drilling.
  • Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5364
Product Name 3/16" x 4" x 7" SDS Hammer Bit with 1/4" Hex
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216072 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.488 inch (114.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
High Speed Drill 221B-#67 - 221B-#67 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173456 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 4.92 inch (125 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details