DEWALT Industrial Tool Co. 1-1/4" x 6" Power Ship Auger Bit DW1674

Description
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes
Description
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes

Suppliers

Company
Product
Description
Supplier Links
1-1/4" x 6" Power Ship Auger Bit - DW1674 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1-1/4" x 6" Power Ship Auger Bit
DW1674
1-1/4" x 6" Power Ship Auger Bit DW1674
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes

Wood Drilling: Power Ship Auger Bits
Product Features

  • Self feed spur for fast material penetration
  • Dual cutting edge for maximum durability in nails
  • Hardened alloy steel provides superior bit life
  • 7/16" Ball groove shank allows for quick bit changes
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1674
Product Name 1-1/4" x 6" Power Ship Auger Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Magnetic Drill Bits - 1238502 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details