DEWALT Industrial Tool Co. 11/64" Black Oxide Split Point Drill Bit DW1111

Description
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance
Description
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance

Suppliers

Company
Product
Description
Supplier Links
11/64" Black Oxide Split Point Drill Bit - DW1111 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
11/64" Black Oxide Split Point Drill Bit
DW1111
11/64" Black Oxide Split Point Drill Bit DW1111
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance

General Purpose: Black Oxide Split Point Drill Bits
Product Features

  • 135 degree split point drills on contact and prevents walking
  • Patented Core Diameter Reduces Breakage
  • Black Oxide for greater wear resistance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1111
Product Name 11/64" Black Oxide Split Point Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Carbide Core Cut Annular Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details
Hole Saw Arbor - 37155 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details