DEWALT Industrial Tool Co. 3/4" x 12" Drill Bit Premium Percussion DW5245

Description
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)
Description
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)

Suppliers

Company
Product
Description
Supplier Links
3/4" x 12" Drill Bit Premium Percussion - DW5245 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/4" x 12" Drill Bit Premium Percussion
DW5245
3/4" x 12" Drill Bit Premium Percussion DW5245
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)

Percussion Drill Bits: Percussion Bits
Product Features

  • 2 Cutter carbide tip maximizes carbide surface contact for longer bit life.
  • Four flute design cleans debris out for fast, efficient drilling
  • Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5245
Product Name 3/4" x 12" Drill Bit Premium Percussion
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711275-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
ADLL Super Long Drill Bit - ADLL-1200 - Atom Precision of America, Inc.
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.472 inch (12.0 mm)
View Details