DEWALT Industrial Tool Co. 3/8" x 6" Drill Bit Premium Percussion DW5230

Description
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)
Description
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)

Suppliers

Company
Product
Description
Supplier Links
3/8" x 6" Drill Bit Premium Percussion - DW5230 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/8" x 6" Drill Bit Premium Percussion
DW5230
3/8" x 6" Drill Bit Premium Percussion DW5230
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)

Percussion Drill Bits: Percussion Bits
Product Features

  • 2 Cutter carbide tip maximizes carbide surface contact for longer bit life.
  • Four flute design cleans debris out for fast, efficient drilling
  • Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5230
Product Name 3/8" x 6" Drill Bit Premium Percussion
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216145 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.693 inch (43.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7210 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB065UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details