DEWALT Industrial Tool Co. 15/32" Black Oxide Split Point Drill Bit (3/8" Reduced Shank) DW1130

Description
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance
Description
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance

Suppliers

Company
Product
Description
Supplier Links
15/32" Black Oxide Split Point Drill Bit (3/8" Reduced Shank) - DW1130 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
15/32" Black Oxide Split Point Drill Bit (3/8" Reduced Shank)
DW1130
15/32" Black Oxide Split Point Drill Bit (3/8" Reduced Shank) DW1130
General Purpose: Black Oxide Split Point Drill Bits Product Features 135 degree split point drills on contact and prevents walking Patented Core Diameter Reduces Breakage Black Oxide for greater wear resistance

General Purpose: Black Oxide Split Point Drill Bits
Product Features

  • 135 degree split point drills on contact and prevents walking
  • Patented Core Diameter Reduces Breakage
  • Black Oxide for greater wear resistance
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1130
Product Name 15/32" Black Oxide Split Point Drill Bit (3/8" Reduced Shank)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 221620 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Drill Bit - JD5/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.078 inch (2.0 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details