DEWALT Industrial Tool Co. 3/8" x 6" Heavy Duty Spade Bit DW1572

Description
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.
Description
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.

Suppliers

Company
Product
Description
Supplier Links
3/8" x 6" Heavy Duty Spade Bit - DW1572 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/8" x 6" Heavy Duty Spade Bit
DW1572
3/8" x 6" Heavy Duty Spade Bit DW1572
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.

Wood Drilling: Heavy-Duty Spade Bits
Product Features

  • Heavy-duty shank provides maximum durability.
  • Cutting spurs provide optimum hole finish.
  • Hex shank prevents slipping and fits all 1/4" quick change systems.
  • Hang hole allows for bit storage & wire pulling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1572
Product Name 3/8" x 6" Heavy Duty Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Left-Hand Cobalt Micro-Drill - LHMD-063 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
7/16 Carbide Jobber Drill with Composite Tip - 220-4375 7/16
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details