DEWALT Industrial Tool Co. Datasheets for Grinders and Grinding Machines
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more
| Product Name | Notes |
|---|---|
| Product Features 10.0 Amp AC/DC 11,000 rpm motor designed for faster material removal and higher overload protection Dust Ejection System™ provides durability by ejecting damaging dust and debris particles that... | |
| Product Features 12.0 Amp AC/DC, 10,000 rpm motor provides high speed for fast material removal High power-to-weight ratio for greater efficiency and reduced user fatigue Adjustable guard can be adjusted... | |
| Product Features 13.0 Amp AC/DC, 8,000 rpm motor provides high power and speed for 7" grinding applications High power-to-weight ratio for greater efficiency and reduced user fatigue Adjustable guard can... | |
| Product Features 6" keyless guard can be adjusted without tools | |
| Product Features 7.0 Amp AC/DC, 11,000 rpm motor designed for faster material removal and higher overload protection Quick-Change™ Wheel Release allows tool free wheel removal without need for a wrench... | |
| Product Features 7.0 Amp AC/DC, 12,000 rpm motor designed for faster material removal and higher overload protection One-Touch™ Guard eliminates the need for a tool to adjust the guard location. | |
| Product Features DEWALT’s Perform & Protect™ line of Power Tools is designed to provide a high level of one or more of the following: control, dust containment, or low vibration,... | |
| Product Features E-Clutch® shuts the tool off when a wheel pinch or wheel stall is detected, reducing kick-back DEWALT’s Perform & Protect™ line of Power Tools is designed to provide... | |
| Product Features High power 4 HP (maximum motor HP) 5,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life... | |
| Product Features High power 4 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life... | |
| Product Features High power 4 HP (maximum motor HP) 6,500 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life... | |
| Product Features High power 4 HP (maximum motor HP) 8,000 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life... | |
| Product Features High power 4 HP (maximum motor HP) 8,500 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life... | |
| Product Features High power 4.7 HP (maximum motor HP) 6,500 rpm motor provides overload protection provides higher operating speeds under load Dust Ejection System™ increases brush life and protects the... | |
| Product Features High power 4.7 HP (maximum motor HP) 8,500 rpm motor provides overload protection provides higher operating speeds under load Dust Ejection System™ protects the motor from damaging particles... | |
| Product Features High power 5.3 HP (maximum motor HP) 6,000 rpm motor with overload protection provides higher operating speeds under load Rotating rear handle provides improved ergonomics in cutting and... | |
| Product Features Quick and easy adjustments of the guard |