DEWALT Industrial Tool Co. Drill Bits DT9605-QZ

Description
DeWALT DT9605-QZ SDS Drill Bit
Request a Quote
Description
DeWALT DT9605-QZ SDS Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 173501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
173501
Drill Bits 173501
DeWALT DT9605-QZ SDS Drill Bit

DeWALT DT9605-QZ SDS Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 173501
Product Name Drill Bits
OAL 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238502 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Spine Bits, Spline Shank Bits - 2-Cutter & 4-Cutter - 711217-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
View Details