DEWALT Industrial Tool Co. 1/4" x 6" Heavy Duty Spade Bit DW1570

Description
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.
Description
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.

Suppliers

Company
Product
Description
Supplier Links
1/4" x 6" Heavy Duty Spade Bit - DW1570 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
1/4" x 6" Heavy Duty Spade Bit
DW1570
1/4" x 6" Heavy Duty Spade Bit DW1570
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.

Wood Drilling: Heavy-Duty Spade Bits
Product Features

  • Heavy-duty shank provides maximum durability.
  • Cutting spurs provide optimum hole finish.
  • Hex shank prevents slipping and fits all 1/4" quick change systems.
  • Hang hole allows for bit storage & wire pulling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1570
Product Name 1/4" x 6" Heavy Duty Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 182011 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 5.94 inch (151 mm)
Material High Speed Steel; High Speed Steel
View Details
3/16" Cobalt Jobber Length Drill - DD4012B12 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711329-A-5 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details