DEWALT Industrial Tool Co. Datasheets for Drill Bits
Drill bits are drill accessories that are used as rotary cutting tools for drilling holes.
Drill Bits: Learn more
| Product Name | Notes |
|---|---|
| Carbide Core Bits: One Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Tool free centering bit allows for easier removal Low friction core... | |
| Carbide Core Bits: Two Piece Carbide Core Bits Product Features Alternating tooth design delivers increased durability and quicker centering. Low friction core body provides faster drilling Two-piece design provides more... | |
| Carbide Drill Bits: 4 Cutter SDS Plus Bits Product Features High Impact Tip for Maximum Durability and Long Life Open Head Desgin for Faster Material Removal Enlongated 4 Flute Design... | |
| Carbide Drill Bits: Full Head Carbide SDS+ Product Features 2X More Carbide for Long Life Four flute design cleans debris out for fast, efficient drilling Innovative Bonding System delivers extreme... | |
| Chisels & Demolition Steel: SDS Max Steel Product Features Fully hardened steel body delivers increased life and durability. Bulk packs of 10 or 15 available for the most common products. | |
| Concrete & Masonry Drilling: Multi Material Drill Bits Product Features Carbide Split Point Tip for Maximum Sharpness Aggressive Flute Angles for Faster Drilling Speed No Spin Shank Eliminates Bit Slippage... | |
| Cut Out Tool Accessories: Carbide Bur Bits Product Features Optimum grade of solid carbide provides increased durability Exclusive diamond shaped configuration delivers effective cutting | |
| Drilling Accessories: Impact Ready Step Drill Bits Product Features Titanium two flute spiral design provides longer life and better chip removal Split point tip increases speed Laser engraved numbers increases... | |
| Product Features 7.0 Amp motor provides high performance and overload protection Dual mode: hammerdrill/drill for wood, steel or masonry applications 4.3 lbs. - lightweight design for extended use and less... | |
| SDS Max Drill Bits: Four-Cutter SDS Max Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker... | |
| SDS Max Drill Bits: Two-Cutter SDS Max Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. | |
| SDS Plus Drill Bits: SDS Plus Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Elongated Four Flute Helix for Faster Material Removal Increased... | |
| SDS Plus Drill Bits: SDS Plus Sets Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient... | |
| Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer... | |
| Spline Drill Bits: Two-Cutter Spline Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit lifeCARBIDE® tip maximizes carbide surface contact for longer bit life. U-Flute... |
| << Prev |