DEWALT Industrial Tool Co. 5/32" x 3" x 6" SDS Hammer Bit with 1/4" Hex DW5360

Description
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.
Description
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.

Suppliers

Company
Product
Description
Supplier Links
5/32" x 3" x 6" SDS Hammer Bit with 1/4" Hex - DW5360 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/32" x 3" x 6" SDS Hammer Bit with 1/4" Hex
DW5360
5/32" x 3" x 6" SDS Hammer Bit with 1/4" Hex DW5360
SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life U-Flute cleans debris out for fast, efficient drilling. Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.

SDS Plus Hex Shank Drill Bits: SDS Plus Hex Shank Bits
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • U-Flute cleans debris out for fast, efficient drilling.
  • Hex shank interlocks with drive sleeve, allowing for quick change from drilling to driving.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5360
Product Name 5/32" x 3" x 6" SDS Hammer Bit with 1/4" Hex
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Drill Bits - 213051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details