DEWALT Industrial Tool Co. Datasheets for Hammers and Mallets
Hammers are simple, usually hand-held tools intended to deliver impact force to an object using a non-rotary force. They can be powered or manually-driven.
Hammers and Mallets: Learn more
| Product Name | Notes |
|---|---|
| Product Features 14 oz weight for fast swing and reduced fatigue All steel design for durability and long life Magnetic nail starter for easy one-handed nail placement Vibration absorbing grip... | |
| Product Features 15 oz weight for faster swing and minimized fatigue All steel design for durability and long life Magnetic nail started for easy one handed nail placement Vibration absorbing... | |
| Product Features 17oz weight for faster swing and minimized fatigue Genuine hickory handle for durability and long life Grip enhancing finish reduces slipping Axe handle design for grip and comfort... | |
| Product Features 2.5 ft-lbs of impact energy provide fast drilling and powerful chipping 8.0 Amp motor provides high performance and overload protection Reverse feature assists in the removal of fasteners... | |
| Product Features 2.5 ft-lbs of impact energy provides fast drilling and powerful chipping 8.0 Amp motor provides high performance and overload protection Reverse feature assists in the removal of fasteners... | |
| Product Features For use with D25303, D25304, D25313, D25314, D25323, and D25324 hammers Built-in motor keeps performance high while drilling 2-second power-off delay allows dust extraction to continue after drill... | |
| Product Features L-Shape Design offers superior balance and control 2.5 ft-lbs of impact energy provides powerful chipping 6.3 Amp motor provides high performance and overload protection At only 11-1/2" this... |