DEWALT Industrial Tool Co. 5/8" x 6" Drill Bit Premium Percussion DW5241

Description
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)
Description
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)

Suppliers

Company
Product
Description
Supplier Links
5/8" x 6" Drill Bit Premium Percussion - DW5241 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/8" x 6" Drill Bit Premium Percussion
DW5241
5/8" x 6" Drill Bit Premium Percussion DW5241
Percussion Drill Bits: Percussion Bits Product Features 2 Cutter carbide tip maximizes carbide surface contact for longer bit life. Four flute design cleans debris out for fast, efficient drilling Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)

Percussion Drill Bits: Percussion Bits
Product Features

  • 2 Cutter carbide tip maximizes carbide surface contact for longer bit life.
  • Four flute design cleans debris out for fast, efficient drilling
  • Three flats on shank eliminate bit slipping in chuck (except DW5232, DW5233, DW5237, DW5238)
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5241
Product Name 5/8" x 6" Drill Bit Premium Percussion
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Material Hsco
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 37868 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.625 inch (15.9 mm)
Shank Hex
View Details