DEWALT Industrial Tool Co. 3/32" Split Point drill bit - Bulk DW1906B

Description
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes
Description
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes

Suppliers

Company
Product
Description
Supplier Links
3/32" Split Point drill bit - Bulk - DW1906B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3/32" Split Point drill bit - Bulk
DW1906B
3/32" Split Point drill bit - Bulk DW1906B
General Purpose: Pilot Point Drill Bits Product Features Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough No-Spin Shank eliminates the frustration of bit spinning in the chuck Tapered web provides greater durability to reduce breaking Size markings are located above the shank to prevent wearing away Note: Sizes 1/16" to 11/64" are split point drill bits Std Jobber Length Fractional Sizes

General Purpose: Pilot Point Drill Bits
Product Features

  • Pilot Point® Tip starts on contact for clean, accurate holes and reduces lock-up on breakthrough
  • No-Spin Shank eliminates the frustration of bit spinning in the chuck
  • Tapered web provides greater durability to reduce breaking
  • Size markings are located above the shank to prevent wearing away
  • Note: Sizes 1/16" to 11/64" are split point drill bits
  • Std Jobber Length Fractional Sizes
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1906B
Product Name 3/32" Split Point drill bit - Bulk
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Hole Saws & Core Drill Bits - 215962 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.205 inch (56.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-068 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
#28 Carbide Jobber Drill with Composite Tip - 220-1405 #28 comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Wire Gauge
Drill Type Twist; Jobber
View Details