DEWALT Industrial Tool Co. Datasheets for Flashlights
Flashlights are portable light sources that use battery, electrical, or mechanical power to illuminate an area or item for inspection.
Flashlights: Learn more
| Product Name | Notes |
|---|---|
| Product Features 120 Lumens of bright white light 2 Meter impact resistant Shatter resistant lens for durability 3 Hours of runtime Runs on 3 AAA batteries | |
| Product Features 136 Lumens of bright white light 2 Meter impact resistant Shatter resistant lens for durability 73.5 Hours of runtime Runs on 3 D batteries | |
| Product Features 80 Lumens of bright white light 2 Meter impact resistant Shatter resistant lens for durability 4 Hours of runtime Runs on 2 AA batteries | |
| Product Features Bright LED output - 110 Lumens Integral hook for hands free use in multiple placements Head rotates 120° Low heat output compared to Xenon lights Efficient LED bulb... | |
| Product Features Built-in telescoping and 360° rotating hook allows unit to hang from 2" materials and multiple locations Over-molded lens cover provides increased durability on the jobsite 13 Watt Fluorescent... | |
| Product Features Flex-neck design with lockable head clips allows for hands-free use and versatility to stand or hang the light Wide-angle beam maximizes light over a specific work area 8... | |
| Product Features Wide-angle beam maximizes light over a specific work area Flexible neck allows for hands-free operation and light to be projected in any direction whether it is standing on... | |
| Product Features Wide-angle beam maximizes light over a specific work area Pivoting head rotates 90° which allows light to be projected in any direction Extra-bright Xenon bulb maximizes brightness of... | |
| Heavy-Duty 14.4V Cordless Pivoting Head Flashlight; Extra-Bright Xenon Bulb Maximizes Brightness of Beam; Lightweight, Compact Design Makes the Flashlight Durable & Portable |