DEWALT Industrial Tool Co. Hole Saws & Core Drill Bits DT90355-QZ

Description
Coffret de 7 scies cloche diam: 19, 22,
Request a Quote
Description
Coffret de 7 scies cloche diam: 19, 22,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2744790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2744790
Hole Saws & Core Drill Bits 2744790
Coffret de 7 scies cloche diam: 19, 22,

Coffret de 7 scies cloche diam: 19, 22,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2744790
Product Name Hole Saws & Core Drill Bits
Diameter 0.748 to 2.244 inch (19.0 to 57.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Ltr B Carbide Jobber Drill with Composite Tip - 220-2380
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details
Drill Bits, Cobalt - For Metal - 711490-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.453 inch (11.5 mm)
View Details