DEWALT Industrial Tool Co. 7/16" x 12" Bell Hanger Bit DW1771

Description
Wood Drilling: Bell Hanger Bits Product Features One piece steel construction provides increased durability. Full length heat treat provides longer bit life. Wire attachment hole allows user to pull wire back through hole.
Description
Wood Drilling: Bell Hanger Bits Product Features One piece steel construction provides increased durability. Full length heat treat provides longer bit life. Wire attachment hole allows user to pull wire back through hole.

Suppliers

Company
Product
Description
Supplier Links
7/16" x 12" Bell Hanger Bit - DW1771 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7/16" x 12" Bell Hanger Bit
DW1771
7/16" x 12" Bell Hanger Bit DW1771
Wood Drilling: Bell Hanger Bits Product Features One piece steel construction provides increased durability. Full length heat treat provides longer bit life. Wire attachment hole allows user to pull wire back through hole.

Wood Drilling: Bell Hanger Bits
Product Features

  • One piece steel construction provides increased durability.
  • Full length heat treat provides longer bit life.
  • Wire attachment hole allows user to pull wire back through hole.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1771
Product Name 7/16" x 12" Bell Hanger Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.161 inch (4.1 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saw - 645-1-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
View Details
3/4 X 3/4 X 1 X 2-1/2 X 6 - 3F RH CARBIDE - 0314T61210006.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details