DEWALT Industrial Tool Co. 7/8" x 6" Power Ship Auger Bit DW1669

Description
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes
Description
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes

Suppliers

Company
Product
Description
Supplier Links
7/8" x 6" Power Ship Auger Bit - DW1669 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7/8" x 6" Power Ship Auger Bit
DW1669
7/8" x 6" Power Ship Auger Bit DW1669
Wood Drilling: Power Ship Auger Bits Product Features Self feed spur for fast material penetration Dual cutting edge for maximum durability in nails Hardened alloy steel provides superior bit life 7/16" Ball groove shank allows for quick bit changes

Wood Drilling: Power Ship Auger Bits
Product Features

  • Self feed spur for fast material penetration
  • Dual cutting edge for maximum durability in nails
  • Hardened alloy steel provides superior bit life
  • 7/16" Ball groove shank allows for quick bit changes
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1669
Product Name 7/8" x 6" Power Ship Auger Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Hole Saw Arbor - 925-011 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.875 to 1.219 inch (22.2 to 31.0 mm)
View Details
1/4 X 1/4 X 3/8 X 2-1/8 X 4 - 3F RH - 0314T00403754.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details