DEWALT Industrial Tool Co. 5/16" x 4" x 6"SDS+ Hammer Bit (Bulk 25) DW5424B25

Description
SDS Plus Drill Bits: SDS Plus Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Bulk packs of 25 available for the most common sizes.
Description
SDS Plus Drill Bits: SDS Plus Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Bulk packs of 25 available for the most common sizes.

Suppliers

Company
Product
Description
Supplier Links
5/16" x 4" x 6"SDS+ Hammer Bit (Bulk 25) - DW5424B25 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5/16" x 4" x 6"SDS+ Hammer Bit (Bulk 25)
DW5424B25
5/16" x 4" x 6"SDS+ Hammer Bit (Bulk 25) DW5424B25
SDS Plus Drill Bits: SDS Plus Bulk Packs Product Features DEWALT carbide tip design maximizes carbide surface contact for longer bit life Four flute design cleans debris out for fast, efficient drilling. Bulk packs of 25 available for the most common sizes.

SDS Plus Drill Bits: SDS Plus Bulk Packs
Product Features

  • DEWALT carbide tip design maximizes carbide surface contact for longer bit life
  • Four flute design cleans debris out for fast, efficient drilling.
  • Bulk packs of 25 available for the most common sizes.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW5424B25
Product Name 5/16" x 4" x 6"SDS+ Hammer Bit (Bulk 25)
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 1239922 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Masonry Bit - JRP54 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Diameter 0.500 inch (12.7 mm)
Shank Straight
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details