DEWALT Industrial Tool Co. 7/16" x 6" Heavy Duty Spade Bit DW1573

Description
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.
Description
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.

Suppliers

Company
Product
Description
Supplier Links
7/16" x 6" Heavy Duty Spade Bit - DW1573 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
7/16" x 6" Heavy Duty Spade Bit
DW1573
7/16" x 6" Heavy Duty Spade Bit DW1573
Wood Drilling: Heavy-Duty Spade Bits Product Features Heavy-duty shank provides maximum durability. Cutting spurs provide optimum hole finish. Hex shank prevents slipping and fits all 1/4" quick change systems. Hang hole allows for bit storage & wire pulling.

Wood Drilling: Heavy-Duty Spade Bits
Product Features

  • Heavy-duty shank provides maximum durability.
  • Cutting spurs provide optimum hole finish.
  • Hex shank prevents slipping and fits all 1/4" quick change systems.
  • Hang hole allows for bit storage & wire pulling.
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Drill Bits
Product Number DW1573
Product Name 7/16" x 6" Heavy Duty Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2157000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.079 inch (2.0 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
High Speed Drill 220B-GP-11/32 - 220B-GP-11/32 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 7068690 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 4.45 inch (113 mm)
View Details