DEWALT Industrial Tool Co. Drill Bits DT9524-QZ

Description
DeWALT DT9524-QZ SDS Drill Bit
Request a Quote
Description
DeWALT DT9524-QZ SDS Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 173146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
173146
Drill Bits 173146
DeWALT DT9524-QZ SDS Drill Bit

DeWALT DT9524-QZ SDS Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 173146
Product Name Drill Bits
OAL 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216375 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.638 inch (67.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Carbide Drills - Straight Flute Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711251-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details