Fluke Calibration Thermocouple Scanner Module 12-channel 1650819

Description
Product Highlights This module has 12 channels and reads K, J, T, S, R, B, E, and N thermocouples. (Support for C and U type thermocouples is available. Download the application note Using Fluke Calibration Readouts with Tungsten-Rhenium and other Thermocouples ») Each channel can be set to read a different type of thermocouple. All temperature readings are performed in exactly the same manner as with the 2565 module. The connectors on the scanner module are special dual connectors that accept both the common miniature and standard thermocouple connectors. If you want to use screw terminals, use the appropriately- sized connector with the hood removed. Thermocouple Scanner Module, 12-channel
Datasheet
Description
Product Highlights This module has 12 channels and reads K, J, T, S, R, B, E, and N thermocouples. (Support for C and U type thermocouples is available. Download the application note Using Fluke Calibration Readouts with Tungsten-Rhenium and other Thermocouples ») Each channel can be set to read a different type of thermocouple. All temperature readings are performed in exactly the same manner as with the 2565 module. The connectors on the scanner module are special dual connectors that accept both the common miniature and standard thermocouple connectors. If you want to use screw terminals, use the appropriately- sized connector with the hood removed. Thermocouple Scanner Module, 12-channel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Scanner Module 12-channel - 2566 - Transcat, Inc.
Rochester, NY, USA
Thermocouple Scanner Module 12-channel
2566
Thermocouple Scanner Module 12-channel 2566
Product Highlights This module has 12 channels and reads K, J, T, S, R, B, E, and N thermocouples. (Support for C and U type thermocouples is available. Download the application note Using Fluke Calibration Readouts with Tungsten-Rhenium and other Thermocouples ») Each channel can be set to read a different type of thermocouple. All temperature readings are performed in exactly the same manner as with the 2565 module. The connectors on the scanner module are special dual connectors that accept both the common miniature and standard thermocouple connectors. If you want to use screw terminals, use the appropriately- sized connector with the hood removed. Thermocouple Scanner Module, 12-channel

Product Highlights

This module has 12 channels and reads K, J, T, S, R, B, E, and N thermocouples. (Support for C and U type thermocouples is available. Download the application note Using Fluke Calibration Readouts with Tungsten-Rhenium and other Thermocouples ») Each channel can be set to read a different type of thermocouple. All temperature readings are performed in exactly the same manner as with the 2565 module.

The connectors on the scanner module are special dual connectors that accept both the common miniature and standard thermocouple connectors. If you want to use screw terminals, use the appropriately- sized connector with the hood removed.

  • Thermocouple Scanner Module, 12-channel
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number 2566
Product Name Thermocouple Scanner Module 12-channel
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 4334420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 12 inch (300 mm)
View Details