Cooper-Atkins Corporation Reinforced Kevlar? 25'Extension Cable,Type K Thermocouple 10051-K

Description
Product Highlights Male-to-female extension cable used to add length to a probe cable Cable features include: Kevlar® reinforced, braid, and Silicone outer jacket Warranty 1 Year Probe Warranty Max Cable Temperature 400°F (205°C) Cable Length 25 ft (7.6 m) Cable Material Silicone outer jacket
Description
Product Highlights Male-to-female extension cable used to add length to a probe cable Cable features include: Kevlar® reinforced, braid, and Silicone outer jacket Warranty 1 Year Probe Warranty Max Cable Temperature 400°F (205°C) Cable Length 25 ft (7.6 m) Cable Material Silicone outer jacket

Suppliers

Company
Product
Description
Supplier Links
Reinforced Kevlar? 25'Extension Cable,Type K Thermocouple - 10051-K - Transcat, Inc.
Rochester, NY, USA
Reinforced Kevlar? 25'Extension Cable,Type K Thermocouple
10051-K
Reinforced Kevlar? 25'Extension Cable,Type K Thermocouple 10051-K
Product Highlights Male-to-female extension cable used to add length to a probe cable Cable features include: Kevlar® reinforced, braid, and Silicone outer jacket Warranty 1 Year Probe Warranty Max Cable Temperature 400°F (205°C) Cable Length 25 ft (7.6 m) Cable Material Silicone outer jacket

Product Highlights

  • Male-to-female extension cable used to add length to a probe cable
  • Cable features include: Kevlar® reinforced, braid, and Silicone outer jacket
  • Warranty 1 Year Probe Warranty
  • Max Cable Temperature 400°F (205°C)
  • Cable Length 25 ft (7.6 m)
  • Cable Material Silicone outer jacket
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number 10051-K
Product Name Reinforced Kevlar? 25'Extension Cable,Type K Thermocouple
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 1365868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type E; J
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details