Piezo.com Single Thermocouple Source Type E PIE 520B-E

Description
Product Highlights: Thermocouple Type: E Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy of ±0.35°C (0.5°) for Type K EZ-Dial™ knob easily adjust output by °C or °F with 0.1° resolution Three position EZ-Check™ switch for 0% and 100% span adjustments Uses standard "AA" Alkaline Batteries Superior battery life of 45 hours under typical continuous usage Easy access to battery compartment Lightweight and Rugged with a Solid Feel Small and tough Protected to 60V
Datasheet
Description
Product Highlights: Thermocouple Type: E Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy of ±0.35°C (0.5°) for Type K EZ-Dial™ knob easily adjust output by °C or °F with 0.1° resolution Three position EZ-Check™ switch for 0% and 100% span adjustments Uses standard "AA" Alkaline Batteries Superior battery life of 45 hours under typical continuous usage Easy access to battery compartment Lightweight and Rugged with a Solid Feel Small and tough Protected to 60V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Thermocouple Source Type E - PIE 520B-E - Transcat, Inc.
Rochester, NY, USA
Single Thermocouple Source Type E
PIE 520B-E
Single Thermocouple Source Type E PIE 520B-E
Product Highlights: Thermocouple Type: E Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy of ±0.35°C (0.5°) for Type K EZ-Dial™ knob easily adjust output by °C or °F with 0.1° resolution Three position EZ-Check™ switch for 0% and 100% span adjustments Uses standard "AA" Alkaline Batteries Superior battery life of 45 hours under typical continuous usage Easy access to battery compartment Lightweight and Rugged with a Solid Feel Small and tough Protected to 60V

Product Highlights:

  • Thermocouple Type: E
  • Accuracy ±(0.015% of mV Setting + 0.009mV)
  • Calibrate in temperature for your T/C type
  • Adjustable temperature output in selectable 0.1°C or 0.1°F steps
  • Typical accuracy of ±0.35°C (0.5°) for Type K
  • EZ-Dial™ knob easily adjust output by °C or °F with 0.1° resolution
  • Three position EZ-Check™ switch for 0% and 100% span adjustments
  • Uses standard "AA" Alkaline Batteries
  • Superior battery life of 45 hours under typical continuous usage
  • Easy access to battery compartment
  • Lightweight and Rugged with a Solid Feel
  • Small and tough Protected to 60V
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number PIE 520B-E
Product Name Single Thermocouple Source Type E
Thermocouple Type E
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 39 inch (1000 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Sub-Miniature Infrared Thermocouple - OS36SM - OMEGA Engineering, Inc.
Specs
Thermocouple Type K
Style Bare Wire
Insulation / Sheath Material Glass Braid Insulation
View Details