Cooper-Atkins Corporation Bow Probe for Moving Surfaces Type K Thermocouple 50069-K

Description
Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 500°F (-40°C to 260°C) Max Tip Temperature 500°F (260°C) Max Cable Temperature 221°F (105°C) Response Time 4 seconds on oiled surface Shaft Length 8" (203mm) Shaft Diameter .312" (7.9 mm) Tip Diameter sensor strip is .375" x 4.5" (9.5 mm x 114 mm) Cable Length 36" (914 mm) Cable Material PVC outer jacket
Description
Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 500°F (-40°C to 260°C) Max Tip Temperature 500°F (260°C) Max Cable Temperature 221°F (105°C) Response Time 4 seconds on oiled surface Shaft Length 8" (203mm) Shaft Diameter .312" (7.9 mm) Tip Diameter sensor strip is .375" x 4.5" (9.5 mm x 114 mm) Cable Length 36" (914 mm) Cable Material PVC outer jacket

Suppliers

Company
Product
Description
Supplier Links
Bow Probe for Moving Surfaces Type K Thermocouple - 50069-K - Transcat, Inc.
Rochester, NY, USA
Bow Probe for Moving Surfaces Type K Thermocouple
50069-K
Bow Probe for Moving Surfaces Type K Thermocouple 50069-K
Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 500°F (-40°C to 260°C) Max Tip Temperature 500°F (260°C) Max Cable Temperature 221°F (105°C) Response Time 4 seconds on oiled surface Shaft Length 8" (203mm) Shaft Diameter .312" (7.9 mm) Tip Diameter sensor strip is .375" x 4.5" (9.5 mm x 114 mm) Cable Length 36" (914 mm) Cable Material PVC outer jacket

Product Highlights

  • Warranty 1 Year Probe Warranty
  • Temperature Range -40°F to 500°F (-40°C to 260°C)
  • Max Tip Temperature 500°F (260°C)
  • Max Cable Temperature 221°F (105°C)
  • Response Time 4 seconds on oiled surface
  • Shaft Length 8" (203mm)
  • Shaft Diameter .312" (7.9 mm)
  • Tip Diameter sensor strip is .375" x 4.5" (9.5 mm x 114 mm)
  • Cable Length 36" (914 mm)
  • Cable Material PVC outer jacket
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number 50069-K
Product Name Bow Probe for Moving Surfaces Type K Thermocouple
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 1236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4A - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details