Keysight Technologies,Inc. Thermocouple Power Sensor 10MHz to 18GHz,-15 to +35dBm N8481H

Description
Product Highlights EEPROM to store cal factors eliminates manual entry Wide frequency range from 10 MHz to 18 GHz Wide dynamic range from -15 dBm to +35 dBm Best-in-class power linearity of less than 1%, excellent SWR of mismatch uncertainty and highly accurate power repeatability Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) SCPI codes compatible with 8480 series (option CFT)
Description
Product Highlights EEPROM to store cal factors eliminates manual entry Wide frequency range from 10 MHz to 18 GHz Wide dynamic range from -15 dBm to +35 dBm Best-in-class power linearity of less than 1%, excellent SWR of mismatch uncertainty and highly accurate power repeatability Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) SCPI codes compatible with 8480 series (option CFT)

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Power Sensor 10MHz to 18GHz,-15 to +35dBm - N8481H - Transcat, Inc.
Rochester, NY, USA
Thermocouple Power Sensor 10MHz to 18GHz,-15 to +35dBm
N8481H
Thermocouple Power Sensor 10MHz to 18GHz,-15 to +35dBm N8481H
Product Highlights EEPROM to store cal factors eliminates manual entry Wide frequency range from 10 MHz to 18 GHz Wide dynamic range from -15 dBm to +35 dBm Best-in-class power linearity of less than 1%, excellent SWR of mismatch uncertainty and highly accurate power repeatability Accurate calibration and traceability to US National Institute of Standards and Technology (NIST) SCPI codes compatible with 8480 series (option CFT)

Product Highlights

  • EEPROM to store cal factors eliminates manual entry
  • Wide frequency range from 10 MHz to 18 GHz
  • Wide dynamic range from -15 dBm to +35 dBm
  • Best-in-class power linearity of less than 1%, excellent SWR of mismatch uncertainty and highly accurate power repeatability
  • Accurate calibration and traceability to US National Institute of Standards and Technology (NIST)
  • SCPI codes compatible with 8480 series (option CFT)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number N8481H
Product Name Thermocouple Power Sensor 10MHz to 18GHz,-15 to +35dBm
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3971517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details