Fluke Type K Pipe Clamp Thermocouple Probe Kit 3448859

Description
Product Highlights The 80PK-18 Pipe Clamp Temperature Probe kit combines the standard 80PK-8 pipe clamp with the larger sized 80PK-10 pipe clamp, to give you a full range of measurement sizes The Type K, thermocouples clamp securely to pipes for fast temperature and superheat measurement The included soft carrying case allows you to conveniently keep both clamps close by for any situation Type-K thermocouple for fast temperature and superheat measurements of pipe surfaces For pipe diameters: 6.4 mm to 64 mm (0.25 in to 2.5 in) 80PK-8 - 6.4 mm to 34.9 mm (0.25 in to 1.375 in) 80PK-10 - 32 mm to 64 mm (1.25 in to 2.5 in) Measurement range: -29 °C to149 °C (-20 °F to 300 °F) Measurements are repeatable to 0.56 °C (1 °F) Durable ribbon sensor 1 m (39 in) lead One year warranty Each Unit Includes 80PK-8 80PK-10 Soft Carrying Case
Description
Product Highlights The 80PK-18 Pipe Clamp Temperature Probe kit combines the standard 80PK-8 pipe clamp with the larger sized 80PK-10 pipe clamp, to give you a full range of measurement sizes The Type K, thermocouples clamp securely to pipes for fast temperature and superheat measurement The included soft carrying case allows you to conveniently keep both clamps close by for any situation Type-K thermocouple for fast temperature and superheat measurements of pipe surfaces For pipe diameters: 6.4 mm to 64 mm (0.25 in to 2.5 in) 80PK-8 - 6.4 mm to 34.9 mm (0.25 in to 1.375 in) 80PK-10 - 32 mm to 64 mm (1.25 in to 2.5 in) Measurement range: -29 °C to149 °C (-20 °F to 300 °F) Measurements are repeatable to 0.56 °C (1 °F) Durable ribbon sensor 1 m (39 in) lead One year warranty Each Unit Includes 80PK-8 80PK-10 Soft Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Type K Pipe Clamp Thermocouple Probe Kit - 80PK-18 - Transcat, Inc.
Rochester, NY, USA
Type K Pipe Clamp Thermocouple Probe Kit
80PK-18
Type K Pipe Clamp Thermocouple Probe Kit 80PK-18
Product Highlights The 80PK-18 Pipe Clamp Temperature Probe kit combines the standard 80PK-8 pipe clamp with the larger sized 80PK-10 pipe clamp, to give you a full range of measurement sizes The Type K, thermocouples clamp securely to pipes for fast temperature and superheat measurement The included soft carrying case allows you to conveniently keep both clamps close by for any situation Type-K thermocouple for fast temperature and superheat measurements of pipe surfaces For pipe diameters: 6.4 mm to 64 mm (0.25 in to 2.5 in) 80PK-8 - 6.4 mm to 34.9 mm (0.25 in to 1.375 in) 80PK-10 - 32 mm to 64 mm (1.25 in to 2.5 in) Measurement range: -29 °C to149 °C (-20 °F to 300 °F) Measurements are repeatable to 0.56 °C (1 °F) Durable ribbon sensor 1 m (39 in) lead One year warranty Each Unit Includes 80PK-8 80PK-10 Soft Carrying Case

Product Highlights

  • The 80PK-18 Pipe Clamp Temperature Probe kit combines the standard 80PK-8 pipe clamp with the larger sized 80PK-10 pipe clamp, to give you a full range of measurement sizes
  • The Type K, thermocouples clamp securely to pipes for fast temperature and superheat measurement
  • The included soft carrying case allows you to conveniently keep both clamps close by for any situation
  • Type-K thermocouple for fast temperature and superheat measurements of pipe surfaces
  • For pipe diameters: 6.4 mm to 64 mm (0.25 in to 2.5 in)
  • 80PK-8 - 6.4 mm to 34.9 mm (0.25 in to 1.375 in)
  • 80PK-10 - 32 mm to 64 mm (1.25 in to 2.5 in)
  • Measurement range: -29 °C to149 °C (-20 °F to 300 °F)
  • Measurements are repeatable to 0.56 °C (1 °F)
  • Durable ribbon sensor
  • 1 m (39 in) lead
  • One year warranty

Each Unit Includes

  • 80PK-8
  • 80PK-10
  • Soft Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number 80PK-18
Product Name Type K Pipe Clamp Thermocouple Probe Kit
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 6212388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 8 inch (200 mm)
View Details