Piezo.com Thermocouple Source (14 Types) Wire Kit, NIST PIE 521B

Description
Product Highlights Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Types J, K, E, T, R, S, B, N, G, C, D, L, U and mV Typical accuracy of ±0.35°C (0.5°) for Type K EZ-Dial™ knob easily adjust output by 0.1°C or 0.1°F Three position EZ-Check™ switch for 0% and 100% span adjustments Uses standard "AA" Alkaline Batteries Superior battery life of 45 hours under typical continuous usage Easy access to battery compartment Lightweight and Rugged with a Solid Feel Small and tough Protected to 60V
Datasheet
Description
Product Highlights Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Types J, K, E, T, R, S, B, N, G, C, D, L, U and mV Typical accuracy of ±0.35°C (0.5°) for Type K EZ-Dial™ knob easily adjust output by 0.1°C or 0.1°F Three position EZ-Check™ switch for 0% and 100% span adjustments Uses standard "AA" Alkaline Batteries Superior battery life of 45 hours under typical continuous usage Easy access to battery compartment Lightweight and Rugged with a Solid Feel Small and tough Protected to 60V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Source (14 Types) Wire Kit, NIST - PIE 521B - Transcat, Inc.
Rochester, NY, USA
Thermocouple Source (14 Types) Wire Kit, NIST
PIE 521B
Thermocouple Source (14 Types) Wire Kit, NIST PIE 521B
Product Highlights Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Types J, K, E, T, R, S, B, N, G, C, D, L, U and mV Typical accuracy of ±0.35°C (0.5°) for Type K EZ-Dial™ knob easily adjust output by 0.1°C or 0.1°F Three position EZ-Check™ switch for 0% and 100% span adjustments Uses standard "AA" Alkaline Batteries Superior battery life of 45 hours under typical continuous usage Easy access to battery compartment Lightweight and Rugged with a Solid Feel Small and tough Protected to 60V

Product Highlights

  • Accuracy ±(0.015% of mV Setting + 0.009mV)
  • Calibrate in temperature for your T/C type
  • Adjustable temperature output in selectable 0.1°C or 0.1°F steps
  • Types J, K, E, T, R, S, B, N, G, C, D, L, U and mV
  • Typical accuracy of ±0.35°C (0.5°) for Type K
  • EZ-Dial™ knob easily adjust output by 0.1°C or 0.1°F
  • Three position EZ-Check™ switch for 0% and 100% span adjustments
  • Uses standard "AA" Alkaline Batteries
  • Superior battery life of 45 hours under typical continuous usage
  • Easy access to battery compartment
  • Lightweight and Rugged with a Solid Feel
  • Small and tough
  • Protected to 60V
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number PIE 521B
Product Name Thermocouple Source (14 Types) Wire Kit, NIST
Unlock Full Specs
to access all available technical data

Similar Products

 - 4071321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 0 inch (10 mm)
View Details
Insulated Wire Type Thermocouple -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature)
Gauge 20
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details