Piezo.com Diagnostic Thermocouple & Milliamp Calibrator 422PLUS

Description
Product Highlights Two Calibrators in One! Calibrate all your thermocouple instruments AND your milliamp loops with the PIE 422Plus. It has all the functions of a 14 type thermocouple calibrator and can source 0 to 24 milliamps or simulate a two wire transmitter like a milliamp calibrator. You may also perform stand alone calibrations of two wire transmitters by simultaneously supplying the thermocouple input signal while supplying the 24 volts to power up the transmitter and monitoring the milliamp output signal. Powers HART™ transmitters with built-in 250 ohm resistor simplifying hookups with HART communicators. Troubleshoot loop problems Quickly diagnose ground fault and current leakage with the patented loop diagnostic technology (US Patent# 7,248,058) Calibrate directly in temperature (°C & °F) Stop carrying around a millivolt source and thermocouple tables. The PIECAL 422Plus works with the thermocouples you use including types J, K, T, E, R, S, B, N, G, C, D, L (J-DIN), U (T-DIN) and P (Platinel II). Easily set any value quickly to within 0.1° with the adjustable “EZ-DIAL” plus store any three temperatures for instant recall with the EZ-CHECK™ switch. You may also calibrate from -13.000 to +80.000 mV. Connect your thermocouple and the PIE 422Plus measures the probe in degrees C or F. Secondary display shows the millivolt value corresponding to the thermocouple temperature. Calibration Lab Accurate & Stable The internal cold junction thermistor is accurate to ±0.05°C and is traceable to NIST. The sensor is thermally bonded to an isothermal mass including brass blocks with screw terminals for connection of bare thermocouple wires along with a miniature thermocouple connector for fast connections. An extremely stable voltage reference and low drift components make it more accurate than most other handheld & benchtop thermocouple calibrators. Verify Heat Treating Uniformity Survey Recorders and perform System Accuracy Tests The PIE 422Plus is capable of meeting the requirements of an AMS 2750 Field Test Instrument when certified by an accredited laboratory. Checkout all your 4 to 20 mA loops & instruments With the built-in milliamp calibrator you can check, calibrate and measure all your current signal instruments in a 4 to 20 milliamp loop. It can be used at any access point in your loop. Source & Read 0.000 to 24.000 mA, Simulate a 2 Wire Transmitter or use the PIE 422Plus to simultaneously power your 2 Wire Transmitter and measure its output while simulating the sensor input. Easy to use in the Plant, Field or Shop With the PIE 422Plus you can check & calibrate all your thermocouple instruments, measure thermocouple Sensors, and calibrate 4 to 20 milliamp instruments. Automatic indication of connections on the display for simple hookups. Carry it without worry – it comes protected with a rubber boot and rugged, low profile switches. Easy to operate even in dark areas with the backlit display. Fast calibration with automatic output stepping Choose between 2, 3, 5, 11 and 21 steps to automatically increment the output in 100%, 50%, 25%, 10% or 5% of span. Select the step time to match your system from 5, 6, 7, 8, 9, 10, 15, 20, 25, 30 and 60 seconds. Optional Accessories Wire & Mini T/C Plug: J, T, E, K (020-0202); B, R/S, K (020-0203); Magnet strap(020-0236) Each Unit Includes Blue Rubber Boot Four “AA” Alkaline batteries Certificate of Calibration Deluxe Hands Free Carrying Case; Part No. 020-0211 Evolution mA/V Wire Kit; Part No. 020-0207 1 Red & 1 Black Lead with Banana Plugs & Alligator Clips
Datasheet
Description
Product Highlights Two Calibrators in One! Calibrate all your thermocouple instruments AND your milliamp loops with the PIE 422Plus. It has all the functions of a 14 type thermocouple calibrator and can source 0 to 24 milliamps or simulate a two wire transmitter like a milliamp calibrator. You may also perform stand alone calibrations of two wire transmitters by simultaneously supplying the thermocouple input signal while supplying the 24 volts to power up the transmitter and monitoring the milliamp output signal. Powers HART™ transmitters with built-in 250 ohm resistor simplifying hookups with HART communicators. Troubleshoot loop problems Quickly diagnose ground fault and current leakage with the patented loop diagnostic technology (US Patent# 7,248,058) Calibrate directly in temperature (°C & °F) Stop carrying around a millivolt source and thermocouple tables. The PIECAL 422Plus works with the thermocouples you use including types J, K, T, E, R, S, B, N, G, C, D, L (J-DIN), U (T-DIN) and P (Platinel II). Easily set any value quickly to within 0.1° with the adjustable “EZ-DIAL” plus store any three temperatures for instant recall with the EZ-CHECK™ switch. You may also calibrate from -13.000 to +80.000 mV. Connect your thermocouple and the PIE 422Plus measures the probe in degrees C or F. Secondary display shows the millivolt value corresponding to the thermocouple temperature. Calibration Lab Accurate & Stable The internal cold junction thermistor is accurate to ±0.05°C and is traceable to NIST. The sensor is thermally bonded to an isothermal mass including brass blocks with screw terminals for connection of bare thermocouple wires along with a miniature thermocouple connector for fast connections. An extremely stable voltage reference and low drift components make it more accurate than most other handheld & benchtop thermocouple calibrators. Verify Heat Treating Uniformity Survey Recorders and perform System Accuracy Tests The PIE 422Plus is capable of meeting the requirements of an AMS 2750 Field Test Instrument when certified by an accredited laboratory. Checkout all your 4 to 20 mA loops & instruments With the built-in milliamp calibrator you can check, calibrate and measure all your current signal instruments in a 4 to 20 milliamp loop. It can be used at any access point in your loop. Source & Read 0.000 to 24.000 mA, Simulate a 2 Wire Transmitter or use the PIE 422Plus to simultaneously power your 2 Wire Transmitter and measure its output while simulating the sensor input. Easy to use in the Plant, Field or Shop With the PIE 422Plus you can check & calibrate all your thermocouple instruments, measure thermocouple Sensors, and calibrate 4 to 20 milliamp instruments. Automatic indication of connections on the display for simple hookups. Carry it without worry – it comes protected with a rubber boot and rugged, low profile switches. Easy to operate even in dark areas with the backlit display. Fast calibration with automatic output stepping Choose between 2, 3, 5, 11 and 21 steps to automatically increment the output in 100%, 50%, 25%, 10% or 5% of span. Select the step time to match your system from 5, 6, 7, 8, 9, 10, 15, 20, 25, 30 and 60 seconds. Optional Accessories Wire & Mini T/C Plug: J, T, E, K (020-0202); B, R/S, K (020-0203); Magnet strap(020-0236) Each Unit Includes Blue Rubber Boot Four “AA” Alkaline batteries Certificate of Calibration Deluxe Hands Free Carrying Case; Part No. 020-0211 Evolution mA/V Wire Kit; Part No. 020-0207 1 Red & 1 Black Lead with Banana Plugs & Alligator Clips
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diagnostic Thermocouple & Milliamp Calibrator - 422PLUS - Transcat, Inc.
Rochester, NY, USA
Diagnostic Thermocouple & Milliamp Calibrator
422PLUS
Diagnostic Thermocouple & Milliamp Calibrator 422PLUS
Product Highlights Two Calibrators in One! Calibrate all your thermocouple instruments AND your milliamp loops with the PIE 422Plus. It has all the functions of a 14 type thermocouple calibrator and can source 0 to 24 milliamps or simulate a two wire transmitter like a milliamp calibrator. You may also perform stand alone calibrations of two wire transmitters by simultaneously supplying the thermocouple input signal while supplying the 24 volts to power up the transmitter and monitoring the milliamp output signal. Powers HART™ transmitters with built-in 250 ohm resistor simplifying hookups with HART communicators. Troubleshoot loop problems Quickly diagnose ground fault and current leakage with the patented loop diagnostic technology (US Patent# 7,248,058) Calibrate directly in temperature (°C & °F) Stop carrying around a millivolt source and thermocouple tables. The PIECAL 422Plus works with the thermocouples you use including types J, K, T, E, R, S, B, N, G, C, D, L (J-DIN), U (T-DIN) and P (Platinel II). Easily set any value quickly to within 0.1° with the adjustable “EZ-DIAL” plus store any three temperatures for instant recall with the EZ-CHECK™ switch. You may also calibrate from -13.000 to +80.000 mV. Connect your thermocouple and the PIE 422Plus measures the probe in degrees C or F. Secondary display shows the millivolt value corresponding to the thermocouple temperature. Calibration Lab Accurate & Stable The internal cold junction thermistor is accurate to ±0.05°C and is traceable to NIST. The sensor is thermally bonded to an isothermal mass including brass blocks with screw terminals for connection of bare thermocouple wires along with a miniature thermocouple connector for fast connections. An extremely stable voltage reference and low drift components make it more accurate than most other handheld & benchtop thermocouple calibrators. Verify Heat Treating Uniformity Survey Recorders and perform System Accuracy Tests The PIE 422Plus is capable of meeting the requirements of an AMS 2750 Field Test Instrument when certified by an accredited laboratory. Checkout all your 4 to 20 mA loops & instruments With the built-in milliamp calibrator you can check, calibrate and measure all your current signal instruments in a 4 to 20 milliamp loop. It can be used at any access point in your loop. Source & Read 0.000 to 24.000 mA, Simulate a 2 Wire Transmitter or use the PIE 422Plus to simultaneously power your 2 Wire Transmitter and measure its output while simulating the sensor input. Easy to use in the Plant, Field or Shop With the PIE 422Plus you can check & calibrate all your thermocouple instruments, measure thermocouple Sensors, and calibrate 4 to 20 milliamp instruments. Automatic indication of connections on the display for simple hookups. Carry it without worry – it comes protected with a rubber boot and rugged, low profile switches. Easy to operate even in dark areas with the backlit display. Fast calibration with automatic output stepping Choose between 2, 3, 5, 11 and 21 steps to automatically increment the output in 100%, 50%, 25%, 10% or 5% of span. Select the step time to match your system from 5, 6, 7, 8, 9, 10, 15, 20, 25, 30 and 60 seconds. Optional Accessories Wire & Mini T/C Plug: J, T, E, K (020-0202); B, R/S, K (020-0203); Magnet strap(020-0236) Each Unit Includes Blue Rubber Boot Four “AA” Alkaline batteries Certificate of Calibration Deluxe Hands Free Carrying Case; Part No. 020-0211 Evolution mA/V Wire Kit; Part No. 020-0207 1 Red & 1 Black Lead with Banana Plugs & Alligator Clips

Product Highlights

  • Two Calibrators in One!
    Calibrate all your thermocouple instruments AND your milliamp loops with the PIE 422Plus. It has all the functions of a 14 type thermocouple calibrator and can source 0 to 24 milliamps or simulate a two wire transmitter like a milliamp calibrator. You may also perform stand alone calibrations of two wire transmitters by simultaneously supplying the thermocouple input signal while supplying the 24 volts to power up the transmitter and monitoring the milliamp output signal. Powers HART™ transmitters with built-in 250 ohm resistor simplifying hookups with HART communicators.
  • Troubleshoot loop problems
    Quickly diagnose ground fault and current leakage with the patented loop diagnostic technology (US Patent# 7,248,058)
  • Calibrate directly in temperature (°C & °F)
    Stop carrying around a millivolt source and thermocouple tables. The PIECAL 422Plus works with the thermocouples you use including types J, K, T, E, R, S, B, N, G, C, D, L (J-DIN), U (T-DIN) and P (Platinel II). Easily set any value quickly to within 0.1° with the adjustable “EZ-DIAL” plus store any three temperatures for instant recall with the EZ-CHECK™ switch. You may also calibrate from -13.000 to +80.000 mV. Connect your thermocouple and the PIE 422Plus measures the probe in degrees C or F. Secondary display shows the millivolt value corresponding to the thermocouple temperature.
  • Calibration Lab Accurate & Stable
    The internal cold junction thermistor is accurate to ±0.05°C and is traceable to NIST. The sensor is thermally bonded to an isothermal mass including brass blocks with screw terminals for connection of bare thermocouple wires along with a miniature thermocouple connector for fast connections. An extremely stable voltage reference and low drift components make it more accurate than most other handheld & benchtop thermocouple calibrators.
  • Verify Heat Treating Uniformity Survey Recorders and perform System Accuracy Tests
    The PIE 422Plus is capable of meeting the requirements of an AMS 2750 Field Test Instrument when certified by an accredited laboratory.
  • Checkout all your 4 to 20 mA loops & instruments
    With the built-in milliamp calibrator you can check, calibrate and measure all your current signal instruments in a 4 to 20 milliamp loop. It can be used at any access point in your loop. Source & Read 0.000 to 24.000 mA, Simulate a 2 Wire Transmitter or use the PIE 422Plus to simultaneously power your 2 Wire Transmitter and measure its output while simulating the sensor input.
  • Easy to use in the Plant, Field or Shop
    With the PIE 422Plus you can check & calibrate all your thermocouple instruments, measure thermocouple Sensors, and calibrate 4 to 20 milliamp instruments. Automatic indication of connections on the display for simple hookups. Carry it without worry – it comes protected with a rubber boot and rugged, low profile switches. Easy to operate even in dark areas with the backlit display.
  • Fast calibration with automatic output stepping
    Choose between 2, 3, 5, 11 and 21 steps to automatically increment the output in 100%, 50%, 25%, 10% or 5% of span. Select the step time to match your system from 5, 6, 7, 8, 9, 10, 15, 20, 25, 30 and 60 seconds.
  • Optional Accessories
    Wire & Mini T/C Plug: J, T, E, K (020-0202); B, R/S, K (020-0203); Magnet strap(020-0236)

Each Unit Includes

  • Blue Rubber Boot
  • Four “AA” Alkaline batteries
  • Certificate of Calibration
  • Deluxe Hands Free Carrying Case; Part No. 020-0211
  • Evolution mA/V Wire Kit; Part No. 020-0207
  • 1 Red & 1 Black Lead with Banana Plugs & Alligator Clips
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number 422PLUS
Product Name Diagnostic Thermocouple & Milliamp Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details