Piezo.com Single Thermocouple Source Type N PIE 520B-N

Description
Product Highlights: Thermocouple Type: N Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy of ±0.35°C (0.5°) for Type K EZ-Dial™ knob easily adjust output by °C or °F with 0.1° resolution Three position EZ-Check™ switch for 0% and 100% span adjustments Uses standard "AA" Alkaline Batteries Superior battery life of 45 hours under typical continuous usage Easy access to battery compartment Lightweight and Rugged with a Solid Feel Small and tough Protected to 60V
Datasheet
Description
Product Highlights: Thermocouple Type: N Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy of ±0.35°C (0.5°) for Type K EZ-Dial™ knob easily adjust output by °C or °F with 0.1° resolution Three position EZ-Check™ switch for 0% and 100% span adjustments Uses standard "AA" Alkaline Batteries Superior battery life of 45 hours under typical continuous usage Easy access to battery compartment Lightweight and Rugged with a Solid Feel Small and tough Protected to 60V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Thermocouple Source Type N - PIE 520B-N - Transcat, Inc.
Rochester, NY, USA
Single Thermocouple Source Type N
PIE 520B-N
Single Thermocouple Source Type N PIE 520B-N
Product Highlights: Thermocouple Type: N Accuracy ±(0.015% of mV Setting + 0.009mV) Calibrate in temperature for your T/C type Adjustable temperature output in selectable 0.1°C or 0.1°F steps Typical accuracy of ±0.35°C (0.5°) for Type K EZ-Dial™ knob easily adjust output by °C or °F with 0.1° resolution Three position EZ-Check™ switch for 0% and 100% span adjustments Uses standard "AA" Alkaline Batteries Superior battery life of 45 hours under typical continuous usage Easy access to battery compartment Lightweight and Rugged with a Solid Feel Small and tough Protected to 60V

Product Highlights:

  • Thermocouple Type: N
  • Accuracy ±(0.015% of mV Setting + 0.009mV)
  • Calibrate in temperature for your T/C type
  • Adjustable temperature output in selectable 0.1°C or 0.1°F steps
  • Typical accuracy of ±0.35°C (0.5°) for Type K
  • EZ-Dial™ knob easily adjust output by °C or °F with 0.1° resolution
  • Three position EZ-Check™ switch for 0% and 100% span adjustments
  • Uses standard "AA" Alkaline Batteries
  • Superior battery life of 45 hours under typical continuous usage
  • Easy access to battery compartment
  • Lightweight and Rugged with a Solid Feel
  • Small and tough Protected to 60V
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number PIE 520B-N
Product Name Single Thermocouple Source Type N
Thermocouple Type N
Unlock Full Specs
to access all available technical data

Similar Products

 - 4334313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 12 inch (300 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple/RTD - 41830136 - Radwell International
OMEGA Engineering, Inc.
Specs
Thermocouple Type E; J
View Details