Cooper-Atkins Corporation Bell Surface Probe,90Rt.Angle Shaft,Type K Thermocouple 50001-K

Description
Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 400°F(-40°C to 205°C) Max Tip Temperature 400°F (205°C) Max Cable Temperature 400°F (205°C) Response Time 7 seconds in oiled surface Shaft Length 9" (229 mm) Shaft Diameter .375" (9.5 mm) Tip Diameter .67" (17 mm) Cable Length 30" (762 mm) Cable Material flexible stainless steel armored sheath
Description
Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 400°F(-40°C to 205°C) Max Tip Temperature 400°F (205°C) Max Cable Temperature 400°F (205°C) Response Time 7 seconds in oiled surface Shaft Length 9" (229 mm) Shaft Diameter .375" (9.5 mm) Tip Diameter .67" (17 mm) Cable Length 30" (762 mm) Cable Material flexible stainless steel armored sheath

Suppliers

Company
Product
Description
Supplier Links
Bell Surface Probe,90Rt.Angle Shaft,Type K Thermocouple - 50001-K - Transcat, Inc.
Rochester, NY, USA
Bell Surface Probe,90Rt.Angle Shaft,Type K Thermocouple
50001-K
Bell Surface Probe,90Rt.Angle Shaft,Type K Thermocouple 50001-K
Product Highlights Warranty 1 Year Probe Warranty Temperature Range -40°F to 400°F(-40°C to 205°C) Max Tip Temperature 400°F (205°C) Max Cable Temperature 400°F (205°C) Response Time 7 seconds in oiled surface Shaft Length 9" (229 mm) Shaft Diameter .375" (9.5 mm) Tip Diameter .67" (17 mm) Cable Length 30" (762 mm) Cable Material flexible stainless steel armored sheath

Product Highlights

  • Warranty 1 Year Probe Warranty
  • Temperature Range -40°F to 400°F(-40°C to 205°C)
  • Max Tip Temperature 400°F (205°C)
  • Max Cable Temperature 400°F (205°C)
  • Response Time 7 seconds in oiled surface
  • Shaft Length 9" (229 mm)
  • Shaft Diameter .375" (9.5 mm)
  • Tip Diameter .67" (17 mm)
  • Cable Length 30" (762 mm)
  • Cable Material flexible stainless steel armored sheath
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number 50001-K
Product Name Bell Surface Probe,90Rt.Angle Shaft,Type K Thermocouple
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 2287489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details