accumac Type S Reference Standard Thermocouple AM1210

Description
Product Highlights Affordable reference standard Type S Short term stability at: +/- 0.2 °C at 1084.62°C Temperature range: 0 °C to 1300 °C Each Unit Includes Carrying Case
Description
Product Highlights Affordable reference standard Type S Short term stability at: +/- 0.2 °C at 1084.62°C Temperature range: 0 °C to 1300 °C Each Unit Includes Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Type S Reference Standard Thermocouple - AM1210 - Transcat, Inc.
Rochester, NY, USA
Type S Reference Standard Thermocouple
AM1210
Type S Reference Standard Thermocouple AM1210
Product Highlights Affordable reference standard Type S Short term stability at: +/- 0.2 °C at 1084.62°C Temperature range: 0 °C to 1300 °C Each Unit Includes Carrying Case

Product Highlights

  • Affordable reference standard
  • Type S
  • Short term stability at: +/- 0.2 °C at 1084.62°C
  • Temperature range: 0 °C to 1300 °C

Each Unit Includes

  • Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number AM1210
Product Name Type S Reference Standard Thermocouple
Thermocouple Type S
Unlock Full Specs
to access all available technical data

Similar Products

 - 8471141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details