Testo Inc. Thermocouple for Exhaust Gas 0600 8894

Description
Product Highlights Temperature measurement in parallel with the flue gas measurement on industrial engines Thermocouple with fast response time Can be installed on-site by the user Heat protection handle for comfortable handling even at high temperatures Cable length 7.9 ft. / 2.4 m Diameter probe shaft 15.7 in. / 400 mm Temperature maximum 1,832 °F / 1,000 °C
Description
Product Highlights Temperature measurement in parallel with the flue gas measurement on industrial engines Thermocouple with fast response time Can be installed on-site by the user Heat protection handle for comfortable handling even at high temperatures Cable length 7.9 ft. / 2.4 m Diameter probe shaft 15.7 in. / 400 mm Temperature maximum 1,832 °F / 1,000 °C

Suppliers

Company
Product
Description
Supplier Links
Thermocouple for Exhaust Gas - 0600 8894 - Transcat, Inc.
Rochester, NY, USA
Thermocouple for Exhaust Gas
0600 8894
Thermocouple for Exhaust Gas 0600 8894
Product Highlights Temperature measurement in parallel with the flue gas measurement on industrial engines Thermocouple with fast response time Can be installed on-site by the user Heat protection handle for comfortable handling even at high temperatures Cable length 7.9 ft. / 2.4 m Diameter probe shaft 15.7 in. / 400 mm Temperature maximum 1,832 °F / 1,000 °C

Product Highlights

  • Temperature measurement in parallel with the flue gas measurement on industrial engines
  • Thermocouple with fast response time
  • Can be installed on-site by the user
  • Heat protection handle for comfortable handling even at high temperatures
  • Cable length 7.9 ft. / 2.4 m
  • Diameter probe shaft 15.7 in. / 400 mm
  • Temperature maximum 1,832 °F / 1,000 °C
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number 0600 8894
Product Name Thermocouple for Exhaust Gas
Unlock Full Specs
to access all available technical data

Similar Products

 - 2194387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details