Cooper-Atkins Corporation Needle Probe,4"High Temp.Teflon Type K Thermocouple 49126-K

Description
Product Highlights Warranty 1 Year Probe Warranty Temperature Range 32°F to 932°F (0°C to 500°C) Max Tip Temperature 932°F (500°C) Max Cable Temperature 400°F (205°C) Response Time 1 second in liquid Shaft Length 4" (102 mm) Shaft Diameter 0.125" (3.2 mm) Tip Diameter 0.062" (1.6 mm) Cable Length 36" (914 mm) Cable Material Teflon® outer jacket
Description
Product Highlights Warranty 1 Year Probe Warranty Temperature Range 32°F to 932°F (0°C to 500°C) Max Tip Temperature 932°F (500°C) Max Cable Temperature 400°F (205°C) Response Time 1 second in liquid Shaft Length 4" (102 mm) Shaft Diameter 0.125" (3.2 mm) Tip Diameter 0.062" (1.6 mm) Cable Length 36" (914 mm) Cable Material Teflon® outer jacket

Suppliers

Company
Product
Description
Supplier Links
Needle Probe,4
Rochester, NY, USA
Needle Probe,4"High Temp.Teflon Type K Thermocouple
49126-K
Needle Probe,4"High Temp.Teflon Type K Thermocouple 49126-K
Product Highlights Warranty 1 Year Probe Warranty Temperature Range 32°F to 932°F (0°C to 500°C) Max Tip Temperature 932°F (500°C) Max Cable Temperature 400°F (205°C) Response Time 1 second in liquid Shaft Length 4" (102 mm) Shaft Diameter 0.125" (3.2 mm) Tip Diameter 0.062" (1.6 mm) Cable Length 36" (914 mm) Cable Material Teflon® outer jacket

Product Highlights

  • Warranty 1 Year Probe Warranty
  • Temperature Range 32°F to 932°F (0°C to 500°C)
  • Max Tip Temperature 932°F (500°C)
  • Max Cable Temperature 400°F (205°C)
  • Response Time 1 second in liquid
  • Shaft Length 4" (102 mm)
  • Shaft Diameter 0.125" (3.2 mm)
  • Tip Diameter 0.062" (1.6 mm)
  • Cable Length 36" (914 mm)
  • Cable Material Teflon® outer jacket
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number 49126-K
Product Name Needle Probe,4"High Temp.Teflon Type K Thermocouple
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8471097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 79 inch (2000 mm)
View Details
Spade Thermocouple - Plastic -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Gauge 24
Style Full Length 2-hole Insulator; Flexible Style (Angled)
View Details