Keysight Technologies,Inc. 31-Channel Thermocouple Input Module U2802A

Description
Product Highlights Up to 31 thermocouple inputs Configurable for thermocouple or voltage input mode independently Built-in thermistor for cold junction compensation, zeroing function, and isothermal construction terminal block Open thermocouple detection NIST traceable calibration Voltage input range up to 10V Supports thermocouple type J, K, R, S, T, N, E and B
Datasheet
Description
Product Highlights Up to 31 thermocouple inputs Configurable for thermocouple or voltage input mode independently Built-in thermistor for cold junction compensation, zeroing function, and isothermal construction terminal block Open thermocouple detection NIST traceable calibration Voltage input range up to 10V Supports thermocouple type J, K, R, S, T, N, E and B
Datasheet

Suppliers

Company
Product
Description
Supplier Links
31-Channel Thermocouple Input Module - U2802A - Transcat, Inc.
Rochester, NY, USA
31-Channel Thermocouple Input Module
U2802A
31-Channel Thermocouple Input Module U2802A
Product Highlights Up to 31 thermocouple inputs Configurable for thermocouple or voltage input mode independently Built-in thermistor for cold junction compensation, zeroing function, and isothermal construction terminal block Open thermocouple detection NIST traceable calibration Voltage input range up to 10V Supports thermocouple type J, K, R, S, T, N, E and B

Product Highlights

  • Up to 31 thermocouple inputs
  • Configurable for thermocouple or voltage input mode independently
  • Built-in thermistor for cold junction compensation, zeroing function, and isothermal construction terminal block
  • Open thermocouple detection
  • NIST traceable calibration
  • Voltage input range up to 10V
  • Supports thermocouple type J, K, R, S, T, N, E and B
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number U2802A
Product Name 31-Channel Thermocouple Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 4071343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 0 inch (10 mm)
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details