Fluke Calibration Precision Thermocouple Module 2-Channel 1650804

Description
Product Highlights Two-Channel Module for J, K, T, E, R, S, B, N, Gold-Platinum T/Cs & mV mV Range/Resolution: 0 to 100 mV/0.0001 mV Temperature Accuracy: ±0.1ºC Temperature Resolution: 0.01ºC
Datasheet
Description
Product Highlights Two-Channel Module for J, K, T, E, R, S, B, N, Gold-Platinum T/Cs & mV mV Range/Resolution: 0 to 100 mV/0.0001 mV Temperature Accuracy: ±0.1ºC Temperature Resolution: 0.01ºC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Thermocouple Module 2-Channel - 2565 - Transcat, Inc.
Rochester, NY, USA
Precision Thermocouple Module 2-Channel
2565
Precision Thermocouple Module 2-Channel 2565
Product Highlights Two-Channel Module for J, K, T, E, R, S, B, N, Gold-Platinum T/Cs & mV mV Range/Resolution: 0 to 100 mV/0.0001 mV Temperature Accuracy: ±0.1ºC Temperature Resolution: 0.01ºC

Product Highlights

  • Two-Channel Module for J, K, T, E, R, S, B, N, Gold-Platinum T/Cs & mV
  • mV Range/Resolution: 0 to 100 mV/0.0001 mV
  • Temperature Accuracy: ±0.1ºC
  • Temperature Resolution: 0.01ºC
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number 2565
Product Name Precision Thermocouple Module 2-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 7877848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 59 inch (1500 mm)
View Details