Cooper-Atkins Corporation Combo Probe,.375"x35"Shaft, Type K Thermocouple 50701-K

Description
Product Highlights Warranty 1 Year Probe Warranty Temperature Range -100°F to 500°F (-73°C to 260°C) Max Tip Temperature 500°F (260°C) Max Cable Temperature 400°F (205°C) Response Time 2 seconds in liquid Shaft Length 35" (889 mm) Shaft Diameter 0.375" (10 mm) Cable Length 36" (914 mm) Cable Material Patented cable w/ fluoroelastomer outer jacket
Description
Product Highlights Warranty 1 Year Probe Warranty Temperature Range -100°F to 500°F (-73°C to 260°C) Max Tip Temperature 500°F (260°C) Max Cable Temperature 400°F (205°C) Response Time 2 seconds in liquid Shaft Length 35" (889 mm) Shaft Diameter 0.375" (10 mm) Cable Length 36" (914 mm) Cable Material Patented cable w/ fluoroelastomer outer jacket

Suppliers

Company
Product
Description
Supplier Links
Combo Probe,.375
Rochester, NY, USA
Combo Probe,.375"x35"Shaft, Type K Thermocouple
50701-K
Combo Probe,.375"x35"Shaft, Type K Thermocouple 50701-K
Product Highlights Warranty 1 Year Probe Warranty Temperature Range -100°F to 500°F (-73°C to 260°C) Max Tip Temperature 500°F (260°C) Max Cable Temperature 400°F (205°C) Response Time 2 seconds in liquid Shaft Length 35" (889 mm) Shaft Diameter 0.375" (10 mm) Cable Length 36" (914 mm) Cable Material Patented cable w/ fluoroelastomer outer jacket

Product Highlights

  • Warranty 1 Year Probe Warranty
  • Temperature Range -100°F to 500°F (-73°C to 260°C)
  • Max Tip Temperature 500°F (260°C)
  • Max Cable Temperature 400°F (205°C)
  • Response Time 2 seconds in liquid
  • Shaft Length 35" (889 mm)
  • Shaft Diameter 0.375" (10 mm)
  • Cable Length 36" (914 mm)
  • Cable Material Patented cable w/ fluoroelastomer outer jacket
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Thermocouple Elements
Product Number 50701-K
Product Name Combo Probe,.375"x35"Shaft, Type K Thermocouple
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 8471084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Straight Noble Metal Thermocouple Elements - C-3 - Acrolab Ltd.
Specs
Thermocouple Type B; S; R
Gauge 24; 26
Insulation / Sheath Material Alumina
View Details